Panasonic Chip Res, Thick Film, 118K, 0.5W, 1210; Resistance Panasonic ERJ-S14D1183U

Description
CHIP RES, THICK FILM, 118K, 0.5W, 1210; Resistance:118kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 118K, 0.5W, 1210; Resistance:118kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 118K, 0.5W, 1210; Resistance Panasonic - 65AC9435 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 118K, 0.5W, 1210; Resistance Panasonic
65AC9435
Chip Res, Thick Film, 118K, 0.5W, 1210; Resistance Panasonic 65AC9435
CHIP RES, THICK FILM, 118K, 0.5W, 1210; Resistance:118kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 118K, 0.5W, 1210; Resistance:118kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 118K, 0.5W, 1210; Resistance Panasonic - 66AC1279 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 118K, 0.5W, 1210; Resistance Panasonic
66AC1279
Chip Res, Thick Film, 118K, 0.5W, 1210; Resistance Panasonic 66AC1279
CHIP RES, THICK FILM, 118K, 0.5W, 1210; Resistance:118kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 118K, 0.5W, 1210; Resistance:118kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9435
Product Name Chip Res, Thick Film, 118K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 118000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details