Panasonic Chip Res, Thick Film, 113R, 0.5W, 1210; Resistance Panasonic ERJ-S14D1130U

Description
CHIP RES, THICK FILM, 113R, 0.5W, 1210; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 113R, 0.5W, 1210; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 113R, 0.5W, 1210 from Panasonic is designed for high reliability and offers a resistance value of 113 ohms with a tolerance of ±0.5%. It is rated for a power dissipation of 0.5 watts and is suitable for both reflow and flow soldering processes. This resistor features an anti-sulfurated design, making it resistant to sulfurization, which enhances its durability in harsh environments. The component complies with RoHS standards and is AEC-Q200 qualified, ensuring it meets automotive industry requirements. The resistor is packaged in a 1210 case size, which is equivalent to 3225 metric dimensions. This product is ideal for applications requiring stable performance in challenging conditions.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 113R, 0.5W, 1210 from Panasonic is designed for high reliability and offers a resistance value of 113 ohms with a tolerance of ±0.5%. It is rated for a power dissipation of 0.5 watts and is suitable for both reflow and flow soldering processes. This resistor features an anti-sulfurated design, making it resistant to sulfurization, which enhances its durability in harsh environments. The component complies with RoHS standards and is AEC-Q200 qualified, ensuring it meets automotive industry requirements. The resistor is packaged in a 1210 case size, which is equivalent to 3225 metric dimensions. This product is ideal for applications requiring stable performance in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 113R, 0.5W, 1210; Resistance Panasonic - 66AC1276 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 113R, 0.5W, 1210; Resistance Panasonic
66AC1276
Chip Res, Thick Film, 113R, 0.5W, 1210; Resistance Panasonic 66AC1276
CHIP RES, THICK FILM, 113R, 0.5W, 1210; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 113R, 0.5W, 1210; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 113R, 0.5W, 1210; Resistance Panasonic - 67AC0999 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 113R, 0.5W, 1210; Resistance Panasonic
67AC0999
Chip Res, Thick Film, 113R, 0.5W, 1210; Resistance Panasonic 67AC0999
CHIP RES, THICK FILM, 113R, 0.5W, 1210; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 113R, 0.5W, 1210; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1276
Product Name Chip Res, Thick Film, 113R, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 113 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details