Panasonic Chip Res, Thick Film, 10R5, 0.5W, 1210; Resistance Panasonic ERJ-S14D10R5U

Description
CHIP RES, THICK FILM, 10R5, 0.5W, 1210; Resistance:10.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 10R5, 0.5W, 1210; Resistance:10.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 10R5, 0.5W, 1210; Resistance Panasonic - 66AC8263 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10R5, 0.5W, 1210; Resistance Panasonic
66AC8263
Chip Res, Thick Film, 10R5, 0.5W, 1210; Resistance Panasonic 66AC8263
CHIP RES, THICK FILM, 10R5, 0.5W, 1210; Resistance:10.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 10R5, 0.5W, 1210; Resistance:10.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 10R5, 0.5W, 1210; Resistance Panasonic - 67AC2248 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10R5, 0.5W, 1210; Resistance Panasonic
67AC2248
Chip Res, Thick Film, 10R5, 0.5W, 1210; Resistance Panasonic 67AC2248
CHIP RES, THICK FILM, 10R5, 0.5W, 1210; Resistance:10.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 10R5, 0.5W, 1210; Resistance:10.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8263
Product Name Chip Res, Thick Film, 10R5, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 10.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details