Panasonic Chip Res, Thick Film, 10K7, 0.5W, 1210; Resistance Panasonic ERJ-S14D1072U

Description
CHIP RES, THICK FILM, 10K7, 0.5W, 1210; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 10K7, 0.5W, 1210; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 10K7, 0.5W, 1210; Resistance Panasonic - 66AC3263 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10K7, 0.5W, 1210; Resistance Panasonic
66AC3263
Chip Res, Thick Film, 10K7, 0.5W, 1210; Resistance Panasonic 66AC3263
CHIP RES, THICK FILM, 10K7, 0.5W, 1210; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 10K7, 0.5W, 1210; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 10K7, 0.5W, 1210; Resistance Panasonic - 67AC5339 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10K7, 0.5W, 1210; Resistance Panasonic
67AC5339
Chip Res, Thick Film, 10K7, 0.5W, 1210; Resistance Panasonic 67AC5339
CHIP RES, THICK FILM, 10K7, 0.5W, 1210; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 10K7, 0.5W, 1210; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3263
Product Name Chip Res, Thick Film, 10K7, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 10700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details