Panasonic Chip Res, Thick Film, 1K02, 0.5W, 1210; Resistance Panasonic ERJ-S14D1021U

Description
CHIP RES, THICK FILM, 1K02, 0.5W, 1210; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K02, 0.5W, 1210; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K02, 0.5W, 1210; Resistance Panasonic - 66AC9688 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K02, 0.5W, 1210; Resistance Panasonic
66AC9688
Chip Res, Thick Film, 1K02, 0.5W, 1210; Resistance Panasonic 66AC9688
CHIP RES, THICK FILM, 1K02, 0.5W, 1210; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K02, 0.5W, 1210; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K02, 0.5W, 1210; Resistance Panasonic - 67AC2250 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K02, 0.5W, 1210; Resistance Panasonic
67AC2250
Chip Res, Thick Film, 1K02, 0.5W, 1210; Resistance Panasonic 67AC2250
CHIP RES, THICK FILM, 1K02, 0.5W, 1210; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K02, 0.5W, 1210; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9688
Product Name Chip Res, Thick Film, 1K02, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 1020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details