RES 9.1 OHM 1% 3/4W 1812 SMD
RES 9.1 OHM 1% 3/4W 1812 SMD
| Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | ERJ-S12F9R10U | ERJ-S12F9R10U |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 9.1 ohms | 9.1 ohms |
| Tolerance | 1 +/- % | 1 +/- % |