Panasonic Chip Resistor - Surface Mount ERJ-S12F9532U

Description
RES SMD 95.3K OHM 1% 3/4W 1812
Datasheet
Description
RES SMD 95.3K OHM 1% 3/4W 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S12F9532U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S12F9532U
Chip Resistor - Surface Mount ERJ-S12F9532U
RES SMD 95.3K OHM 1% 3/4W 1812

RES SMD 95.3K OHM 1% 3/4W 1812

Supplier's Site Datasheet
Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic - 51W1746 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic
51W1746
Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic 51W1746
Thick Film Chip Res, Anti Sulfur, 1812 RoHS Compliant: Yes

Thick Film Chip Res, Anti Sulfur, 1812 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-S12F9532U 51W1746
Product Name Chip Resistor - Surface Mount Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812
Tolerance 1 +/- %
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176768-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2264FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details