Panasonic Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic ERJ-S12F6491U

Description
Thick Film Chip Res, Anti Sulfur, 1812 RoHS Compliant: Yes
Datasheet
Description
Thick Film Chip Res, Anti Sulfur, 1812 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic - 51W1650 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic
51W1650
Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic 51W1650
Thick Film Chip Res, Anti Sulfur, 1812 RoHS Compliant: Yes

Thick Film Chip Res, Anti Sulfur, 1812 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-S12F6491U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S12F6491U
Chip Resistor - Surface Mount ERJ-S12F6491U
RES SMD 6.49K OHM 1% 3/4W 1812

RES SMD 6.49K OHM 1% 3/4W 1812

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 51W1650 ERJ-S12F6491U
Product Name Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details