RES 3.6 OHM 1% 3/4W 1812 SMD
RES 3.6 OHM 1% 3/4W 1812 SMD
| ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-S12F3R60U | ERJ-S12F3R60U |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 3.6 ohms | 3.6 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | -0.1667 ±ppm/°C |