Panasonic Chip Resistor - Surface Mount ERJ-S12F2211U

Description
RES SMD 2.21K OHM 1% 3/4W 1812
Datasheet
Description
RES SMD 2.21K OHM 1% 3/4W 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S12F2211U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S12F2211U
Chip Resistor - Surface Mount ERJ-S12F2211U
RES SMD 2.21K OHM 1% 3/4W 1812

RES SMD 2.21K OHM 1% 3/4W 1812

Supplier's Site Datasheet
Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic - 51W1371 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic
51W1371
Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic 51W1371
Thick Film Chip Res, Anti Sulfur, 1812 RoHS Compliant: Yes

Thick Film Chip Res, Anti Sulfur, 1812 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-S12F2211U 51W1371
Product Name Chip Resistor - Surface Mount Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812
Tolerance 1 +/- %
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567769 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details