RES SMD 2.15K OHM 1% 3/4W 1812
Thick Film Chip Res, Anti Sulfur, 1812 RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-S12F2151U | 51W1360 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1812 |
| Tolerance | 1 +/- % | |
| Power Rating | 4 watts |