The ERJ-S12F1R69U is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 1.69 ohms with a tolerance of ±1%. It is designed for a power rating of 3/4W (0.75W) and is compliant with AEC-Q200 standards, making it suitable for automotive applications. The resistor is constructed with an Au-based inner electrode, providing high resistance to sulfurization, which enhances its reliability in harsh environments. It is compatible with both reflow and flow soldering processes. The product is RoHS compliant and adheres to international standards such as IEC 60115-8 and JIS C 5201-8. The ERJ-S12F1R69U is packaged in a punched carrier taping format, facilitating easy integration into automated assembly processes.
RES 1.69 OHM 1% 3/4W 1812 SMD
RES 1.69 OHM 1% 3/4W 1812 SMD
| Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | ERJ-S12F1R69U | ERJ-S12F1R69U |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 1.69 ohms | 1.69 ohms |
| Tolerance | 1 +/- % | 1 +/- % |