RES SMD 1.47K OHM 1% 3/4W 1812
Thick Film Chip Res, Anti Sulfur, 1812 RoHS Compliant: Yes
RES SMD 1.47K OHM 1% 3/4W 1812
| ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors |
| Product Number | ERJ-S12F1471U | 51W1269 | ERJ-S12F1471U |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 1470 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 0.7500 watts | 4 watts |