Panasonic Chip Resistor - Surface Mount ERJ-S12F1371U

Description
RES SMD 1.37K OHM 1% 3/4W 1812
Datasheet
Description
RES SMD 1.37K OHM 1% 3/4W 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S12F1371U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S12F1371U
Chip Resistor - Surface Mount ERJ-S12F1371U
RES SMD 1.37K OHM 1% 3/4W 1812

RES SMD 1.37K OHM 1% 3/4W 1812

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S12F1371U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S12F1371U
Chip Resistor - Surface Mount ERJ-S12F1371U
RES SMD 1.37K OHM 1% 3/4W 1812

RES SMD 1.37K OHM 1% 3/4W 1812

Supplier's Site Datasheet
Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic - 51W1254 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic
51W1254
Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic 51W1254
Thick Film Chip Res, Anti Sulfur, 1812 RoHS Compliant: Yes

Thick Film Chip Res, Anti Sulfur, 1812 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-S12F1371U ERJ-S12F1371U 51W1254
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.7500 watts 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details