RES SMD 13K OHM 1% 3/4W 1812
Thick Film Chip Res, Anti Sulfur, 1812 RoHS Compliant: Yes
RES SMD 13K OHM 1% 3/4W 1812
| Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | ERJ-S12F1302U | 51W1247 | ERJ-S12F1302U |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1812 | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 4 watts | 0.7500 watts |