Res Thick Film 1812 12.12K Ohm 1% 3/4W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-S12F1212U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-S12F1212U can be used for catalog matching and distributor lookup.
Win Source Part Number: 1066426-ERJ-S12F1212
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-S12
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 12.1 kOhms
Package / Case: 1812 (4532 Metric)
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): ERJU12F1202U;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJS12F1212U
Base Product Number: ERJ-S12
RES SMD 12.1K OHM 1% 3/4W 1812
Thick Film Chip Res, Anti Sulfur, 1812 RoHS Compliant: Yes
RES SMD 12.1K OHM 1% 3/4W 1812
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-ERJ-S12F1212U | 1066426-ERJ-S12F1212U | ERJ-S12F1212U | 51W1232 | ERJ-S12F1212U |
| Product Name | SMD 4W Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Resistance Range | 12100 ohms | 12100 ohms | 12100 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Operating DC Voltage | 200 volts | ||||
| Operating AC Voltage | 200 volts | ||||
| Standards and Certifications | RoHS | RoHS |