Panasonic Chip Resistor - Surface Mount ERJ-S12F1211U

Description
RES SMD 1.21K OHM 1% 3/4W 1812
Datasheet
Description
RES SMD 1.21K OHM 1% 3/4W 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S12F1211U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S12F1211U
Chip Resistor - Surface Mount ERJ-S12F1211U
RES SMD 1.21K OHM 1% 3/4W 1812

RES SMD 1.21K OHM 1% 3/4W 1812

Supplier's Site Datasheet
Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic - 51W1231 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic
51W1231
Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic 51W1231
Thick Film Chip Res, Anti Sulfur, 1812 RoHS Compliant: Yes

Thick Film Chip Res, Anti Sulfur, 1812 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-S12F1211U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S12F1211U
Chip Resistor - Surface Mount ERJ-S12F1211U
RES SMD 1.21K OHM 1% 3/4W 1812

RES SMD 1.21K OHM 1% 3/4W 1812

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number ERJ-S12F1211U 51W1231 ERJ-S12F1211U
Product Name Chip Resistor - Surface Mount Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details