Thick Film Chip Res, Anti Sulfur, 1812 RoHS Compliant: Yes
RES SMD 11 OHM 1% 3/4W 1812
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 51W1202 | ERJ-S12F11R0U |
| Product Name | Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1812 | Surface Mount Technology (SMT / SMD) |
| Standards and Certifications | RoHS |