Thick Film Chip Res, Anti Sulfur, 1812 RoHS Compliant: Yes
RES SMD 11.5K OHM 1% 3/4W 1812
RES SMD 11.5K OHM 1% 3/4W 1812
| Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 51W1216 | ERJ-S12F1152U | ERJ-S12F1152U |
| Product Name | Thick Film Chip Res, Anti Sulfur, 1812 Rohs Compliant Panasonic | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1812 | Surface Mount Technology (SMT / SMD) | |
| Standards and Certifications | RoHS |