Panasonic Chip Res, Thick Film, 97K6, 0.75W, 1812; Resistance Panasonic ERJ-S12D9762U

Description
CHIP RES, THICK FILM, 97K6, 0.75W, 1812; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 97K6, 0.75W, 1812; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 97K6, 0.75W, 1812; Resistance Panasonic - 67AC0994 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 97K6, 0.75W, 1812; Resistance Panasonic
67AC0994
Chip Res, Thick Film, 97K6, 0.75W, 1812; Resistance Panasonic 67AC0994
CHIP RES, THICK FILM, 97K6, 0.75W, 1812; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 97K6, 0.75W, 1812; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 97K6, 0.75W, 1812; Resistance Panasonic - 66AC5273 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 97K6, 0.75W, 1812; Resistance Panasonic
66AC5273
Chip Res, Thick Film, 97K6, 0.75W, 1812; Resistance Panasonic 66AC5273
CHIP RES, THICK FILM, 97K6, 0.75W, 1812; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 97K6, 0.75W, 1812; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0994
Product Name Chip Res, Thick Film, 97K6, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 97600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details