Panasonic Chip Res, Thick Film, 93R1, 0.75W, 1812; Resistance Panasonic ERJ-S12D93R1U

Description
CHIP RES, THICK FILM, 93R1, 0.75W, 1812; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 93R1, 0.75W, 1812; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 93R1, 0.75W, 1812 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 93.1 ohms with a tolerance of ±0.5%. The power rating is 750mW, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is constructed using a thick film technology, ensuring durability and performance in demanding environments. The product is also compatible with both reflow and flow soldering processes, enhancing its versatility in assembly.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 93R1, 0.75W, 1812 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 93.1 ohms with a tolerance of ±0.5%. The power rating is 750mW, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is constructed using a thick film technology, ensuring durability and performance in demanding environments. The product is also compatible with both reflow and flow soldering processes, enhancing its versatility in assembly.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 93R1, 0.75W, 1812; Resistance Panasonic - 66AC1262 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 93R1, 0.75W, 1812; Resistance Panasonic
66AC1262
Chip Res, Thick Film, 93R1, 0.75W, 1812; Resistance Panasonic 66AC1262
CHIP RES, THICK FILM, 93R1, 0.75W, 1812; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 93R1, 0.75W, 1812; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 93R1, 0.75W, 1812; Resistance Panasonic - 66AC9684 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 93R1, 0.75W, 1812; Resistance Panasonic
66AC9684
Chip Res, Thick Film, 93R1, 0.75W, 1812; Resistance Panasonic 66AC9684
CHIP RES, THICK FILM, 93R1, 0.75W, 1812; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 93R1, 0.75W, 1812; Resistance:93.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1262
Product Name Chip Res, Thick Film, 93R1, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details