Panasonic Chip Res, Thick Film, 91R, 0.75W, 1812; Resistance Panasonic ERJ-S12D91R0U

Description
CHIP RES, THICK FILM, 91R, 0.75W, 1812; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 91R, 0.75W, 1812; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor from Panasonic, part number 66AC5267, is a thick film resistor with a resistance value of 91 ohms and a power rating of 0.75 watts. It is housed in a 1812 case size, which measures 4.5 mm x 3.2 mm. This resistor features a tolerance of ±0.5%, ensuring precise resistance values for critical applications. It is designed to be sulfur-resistant, making it suitable for environments where sulfur exposure may be a concern. The product is RoHS compliant, aligning with environmental regulations. This resistor is compatible with both reflow and flow soldering processes, enhancing its versatility in various manufacturing settings.

Datasheet Summary
Powered by GS/AI

The Chip Resistor from Panasonic, part number 66AC5267, is a thick film resistor with a resistance value of 91 ohms and a power rating of 0.75 watts. It is housed in a 1812 case size, which measures 4.5 mm x 3.2 mm. This resistor features a tolerance of ±0.5%, ensuring precise resistance values for critical applications. It is designed to be sulfur-resistant, making it suitable for environments where sulfur exposure may be a concern. The product is RoHS compliant, aligning with environmental regulations. This resistor is compatible with both reflow and flow soldering processes, enhancing its versatility in various manufacturing settings.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 91R, 0.75W, 1812; Resistance Panasonic - 66AC3256 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 91R, 0.75W, 1812; Resistance Panasonic
66AC3256
Chip Res, Thick Film, 91R, 0.75W, 1812; Resistance Panasonic 66AC3256
CHIP RES, THICK FILM, 91R, 0.75W, 1812; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 91R, 0.75W, 1812; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 91R, 0.75W, 1812; Resistance Panasonic - 66AC5267 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 91R, 0.75W, 1812; Resistance Panasonic
66AC5267
Chip Res, Thick Film, 91R, 0.75W, 1812; Resistance Panasonic 66AC5267
CHIP RES, THICK FILM, 91R, 0.75W, 1812; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 91R, 0.75W, 1812; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3256
Product Name Chip Res, Thick Film, 91R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 604 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567843 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD474JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details