Panasonic Chip Res, Thick Film, 909K, 0.75W, 1812; Resistance Panasonic ERJ-S12D9093U

Description
CHIP RES, THICK FILM, 909K, 0.75W, 1812; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 909K, 0.75W, 1812; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 909K, 0.75W, 1812; Resistance Panasonic - 66AC5266 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909K, 0.75W, 1812; Resistance Panasonic
66AC5266
Chip Res, Thick Film, 909K, 0.75W, 1812; Resistance Panasonic 66AC5266
CHIP RES, THICK FILM, 909K, 0.75W, 1812; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 909K, 0.75W, 1812; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 909K, 0.75W, 1812; Resistance Panasonic - 66AC1261 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909K, 0.75W, 1812; Resistance Panasonic
66AC1261
Chip Res, Thick Film, 909K, 0.75W, 1812; Resistance Panasonic 66AC1261
CHIP RES, THICK FILM, 909K, 0.75W, 1812; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 909K, 0.75W, 1812; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5266
Product Name Chip Res, Thick Film, 909K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 909000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
3 suppliers
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers