Panasonic Chip Res, Thick Film, 8K87, 0.75W, 1812; Resistance Panasonic ERJ-S12D8871U

Description
CHIP RES, THICK FILM, 8K87, 0.75W, 1812; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 8K87, 0.75W, 1812; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 8K87, 0.75W, 1812; Resistance Panasonic - 66AC9683 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K87, 0.75W, 1812; Resistance Panasonic
66AC9683
Chip Res, Thick Film, 8K87, 0.75W, 1812; Resistance Panasonic 66AC9683
CHIP RES, THICK FILM, 8K87, 0.75W, 1812; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K87, 0.75W, 1812; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K87, 0.75W, 1812; Resistance Panasonic - 65AC9428 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K87, 0.75W, 1812; Resistance Panasonic
65AC9428
Chip Res, Thick Film, 8K87, 0.75W, 1812; Resistance Panasonic 65AC9428
CHIP RES, THICK FILM, 8K87, 0.75W, 1812; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K87, 0.75W, 1812; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9683
Product Name Chip Res, Thick Film, 8K87, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 8870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details