Panasonic Chip Res, Thick Film, 866K, 0.75W, 1812; Resistance Panasonic ERJ-S12D8663U

Description
CHIP RES, THICK FILM, 866K, 0.75W, 1812; Resistance:866kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 866K, 0.75W, 1812; Resistance:866kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 866K, 0.75W, 1812; Resistance Panasonic - 66AC8254 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 866K, 0.75W, 1812; Resistance Panasonic
66AC8254
Chip Res, Thick Film, 866K, 0.75W, 1812; Resistance Panasonic 66AC8254
CHIP RES, THICK FILM, 866K, 0.75W, 1812; Resistance:866kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 866K, 0.75W, 1812; Resistance:866kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 866K, 0.75W, 1812; Resistance Panasonic - 67AC5331 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 866K, 0.75W, 1812; Resistance Panasonic
67AC5331
Chip Res, Thick Film, 866K, 0.75W, 1812; Resistance Panasonic 67AC5331
CHIP RES, THICK FILM, 866K, 0.75W, 1812; Resistance:866kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 866K, 0.75W, 1812; Resistance:866kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8254
Product Name Chip Res, Thick Film, 866K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 866000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details