Panasonic Chip Res, Thick Film, 82R5, 0.75W, 1812; Resistance Panasonic ERJ-S12D82R5U

Description
CHIP RES, THICK FILM, 82R5, 0.75W, 1812; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 82R5, 0.75W, 1812; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 82R5, 0.75W, 1812; Resistance Panasonic - 66AC1251 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82R5, 0.75W, 1812; Resistance Panasonic
66AC1251
Chip Res, Thick Film, 82R5, 0.75W, 1812; Resistance Panasonic 66AC1251
CHIP RES, THICK FILM, 82R5, 0.75W, 1812; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 82R5, 0.75W, 1812; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 82R5, 0.75W, 1812; Resistance Panasonic - 66AC3248 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82R5, 0.75W, 1812; Resistance Panasonic
66AC3248
Chip Res, Thick Film, 82R5, 0.75W, 1812; Resistance Panasonic 66AC3248
CHIP RES, THICK FILM, 82R5, 0.75W, 1812; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 82R5, 0.75W, 1812; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1251
Product Name Chip Res, Thick Film, 82R5, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details