Panasonic Chip Res, Thick Film, 820K, 0.75W, 1812; Resistance Panasonic ERJ-S12D8203U

Description
CHIP RES, THICK FILM, 820K, 0.75W, 1812; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 820K, 0.75W, 1812; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 820K, 0.75W, 1812; Resistance Panasonic - 65AC9425 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820K, 0.75W, 1812; Resistance Panasonic
65AC9425
Chip Res, Thick Film, 820K, 0.75W, 1812; Resistance Panasonic 65AC9425
CHIP RES, THICK FILM, 820K, 0.75W, 1812; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 820K, 0.75W, 1812; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 820K, 0.75W, 1812; Resistance Panasonic - 66AC9680 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820K, 0.75W, 1812; Resistance Panasonic
66AC9680
Chip Res, Thick Film, 820K, 0.75W, 1812; Resistance Panasonic 66AC9680
CHIP RES, THICK FILM, 820K, 0.75W, 1812; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 820K, 0.75W, 1812; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9425
Product Name Chip Res, Thick Film, 820K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 820000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details