Panasonic Chip Res, Thick Film, 82K, 0.75W, 1812; Resistance Panasonic ERJ-S12D8202U

Description
CHIP RES, THICK FILM, 82K, 0.75W, 1812; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 82K, 0.75W, 1812; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 82K, 0.75W, 1812; Resistance Panasonic - 66AC3249 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82K, 0.75W, 1812; Resistance Panasonic
66AC3249
Chip Res, Thick Film, 82K, 0.75W, 1812; Resistance Panasonic 66AC3249
CHIP RES, THICK FILM, 82K, 0.75W, 1812; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 82K, 0.75W, 1812; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 82K, 0.75W, 1812; Resistance Panasonic - 67AC0990 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82K, 0.75W, 1812; Resistance Panasonic
67AC0990
Chip Res, Thick Film, 82K, 0.75W, 1812; Resistance Panasonic 67AC0990
CHIP RES, THICK FILM, 82K, 0.75W, 1812; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 82K, 0.75W, 1812; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3249
Product Name Chip Res, Thick Film, 82K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 82000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 845 ohms
View Details
5 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details