Panasonic Chip Res, Thick Film, 820R, 0.75W, 1812; Resistance Panasonic ERJ-S12D8200U

Description
CHIP RES, THICK FILM, 820R, 0.75W, 1812; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 820R, 0.75W, 1812; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 820R, 0.75W, 1812 from Panasonic is designed for high reliability and features an anti-sulfurated construction, making it suitable for environments where sulfur exposure is a concern. It has a resistance value of 820 ohms with a tolerance of ±0.5%, ensuring precise performance in various applications. The power rating is 0.75 watts, and it is compliant with RoHS standards. This resistor is compatible with both reflow and flow soldering processes, which adds to its versatility in manufacturing. The component is AEC-Q200 qualified, indicating its suitability for automotive applications. The dimensions of the resistor are 1812, which corresponds to 4.5 mm x 3.2 mm in metric measurements.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 820R, 0.75W, 1812 from Panasonic is designed for high reliability and features an anti-sulfurated construction, making it suitable for environments where sulfur exposure is a concern. It has a resistance value of 820 ohms with a tolerance of ±0.5%, ensuring precise performance in various applications. The power rating is 0.75 watts, and it is compliant with RoHS standards. This resistor is compatible with both reflow and flow soldering processes, which adds to its versatility in manufacturing. The component is AEC-Q200 qualified, indicating its suitability for automotive applications. The dimensions of the resistor are 1812, which corresponds to 4.5 mm x 3.2 mm in metric measurements.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 820R, 0.75W, 1812; Resistance Panasonic - 67AC0989 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820R, 0.75W, 1812; Resistance Panasonic
67AC0989
Chip Res, Thick Film, 820R, 0.75W, 1812; Resistance Panasonic 67AC0989
CHIP RES, THICK FILM, 820R, 0.75W, 1812; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 820R, 0.75W, 1812; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 820R, 0.75W, 1812; Resistance Panasonic - 66AC8249 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820R, 0.75W, 1812; Resistance Panasonic
66AC8249
Chip Res, Thick Film, 820R, 0.75W, 1812; Resistance Panasonic 66AC8249
CHIP RES, THICK FILM, 820R, 0.75W, 1812; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 820R, 0.75W, 1812; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0989
Product Name Chip Res, Thick Film, 820R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details