Panasonic Chip Res, Thick Film, 80R6, 0.75W, 1812; Resistance Panasonic ERJ-S12D80R6U

Description
CHIP RES, THICK FILM, 80R6, 0.75W, 1812; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 80R6, 0.75W, 1812; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 80R6, 0.75W, 1812; Resistance Panasonic - 66AC3247 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 80R6, 0.75W, 1812; Resistance Panasonic
66AC3247
Chip Res, Thick Film, 80R6, 0.75W, 1812; Resistance Panasonic 66AC3247
CHIP RES, THICK FILM, 80R6, 0.75W, 1812; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 80R6, 0.75W, 1812; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 80R6, 0.75W, 1812; Resistance Panasonic - 66AC6962 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 80R6, 0.75W, 1812; Resistance Panasonic
66AC6962
Chip Res, Thick Film, 80R6, 0.75W, 1812; Resistance Panasonic 66AC6962
CHIP RES, THICK FILM, 80R6, 0.75W, 1812; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 80R6, 0.75W, 1812; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3247
Product Name Chip Res, Thick Film, 80R6, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879222-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23.7 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details