Panasonic Chip Res, Thick Film, 768R, 0.75W, 1812; Resistance Panasonic ERJ-S12D7680U

Description
CHIP RES, THICK FILM, 768R, 0.75W, 1812; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 768R, 0.75W, 1812; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 768R, 0.75W, 1812; Resistance Panasonic - 66AC3244 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768R, 0.75W, 1812; Resistance Panasonic
66AC3244
Chip Res, Thick Film, 768R, 0.75W, 1812; Resistance Panasonic 66AC3244
CHIP RES, THICK FILM, 768R, 0.75W, 1812; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 768R, 0.75W, 1812; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 768R, 0.75W, 1812; Resistance Panasonic - 66AC1246 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768R, 0.75W, 1812; Resistance Panasonic
66AC1246
Chip Res, Thick Film, 768R, 0.75W, 1812; Resistance Panasonic 66AC1246
CHIP RES, THICK FILM, 768R, 0.75W, 1812; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 768R, 0.75W, 1812; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3244
Product Name Chip Res, Thick Film, 768R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details