Panasonic Chip Res, Thick Film, 732K, 0.75W, 1812; Resistance Panasonic ERJ-S12D7323U

Description
CHIP RES, THICK FILM, 732K, 0.75W, 1812; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 732K, 0.75W, 1812; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 732K, 0.75W, 1812; Resistance Panasonic - 65AC8051 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 732K, 0.75W, 1812; Resistance Panasonic
65AC8051
Chip Res, Thick Film, 732K, 0.75W, 1812; Resistance Panasonic 65AC8051
CHIP RES, THICK FILM, 732K, 0.75W, 1812; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 732K, 0.75W, 1812; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 732K, 0.75W, 1812; Resistance Panasonic - 67AC5326 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 732K, 0.75W, 1812; Resistance Panasonic
67AC5326
Chip Res, Thick Film, 732K, 0.75W, 1812; Resistance Panasonic 67AC5326
CHIP RES, THICK FILM, 732K, 0.75W, 1812; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 732K, 0.75W, 1812; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8051
Product Name Chip Res, Thick Film, 732K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 732000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573136 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details