Panasonic Chip Res, Thick Film, 715R, 0.75W, 1812; Resistance Panasonic ERJ-S12D7150U

Description
CHIP RES, THICK FILM, 715R, 0.75W, 1812; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 715R, 0.75W, 1812; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 715R, 0.75W, 1812; Resistance Panasonic - 66AC9672 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715R, 0.75W, 1812; Resistance Panasonic
66AC9672
Chip Res, Thick Film, 715R, 0.75W, 1812; Resistance Panasonic 66AC9672
CHIP RES, THICK FILM, 715R, 0.75W, 1812; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 715R, 0.75W, 1812; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 715R, 0.75W, 1812; Resistance Panasonic - 66AC9673 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715R, 0.75W, 1812; Resistance Panasonic
66AC9673
Chip Res, Thick Film, 715R, 0.75W, 1812; Resistance Panasonic 66AC9673
CHIP RES, THICK FILM, 715R, 0.75W, 1812; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 715R, 0.75W, 1812; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9672
Product Name Chip Res, Thick Film, 715R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1879026-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 13.7 ohms
View Details
3 suppliers