Panasonic Chip Res, Thick Film, 6K98, 0.75W, 1812; Resistance Panasonic ERJ-S12D6981U

Description
CHIP RES, THICK FILM, 6K98, 0.75W, 1812; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 6K98, 0.75W, 1812; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 6K98, 0.75W, 1812; Resistance Panasonic - 67AC5324 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K98, 0.75W, 1812; Resistance Panasonic
67AC5324
Chip Res, Thick Film, 6K98, 0.75W, 1812; Resistance Panasonic 67AC5324
CHIP RES, THICK FILM, 6K98, 0.75W, 1812; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K98, 0.75W, 1812; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K98, 0.75W, 1812; Resistance Panasonic - 66AC5254 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K98, 0.75W, 1812; Resistance Panasonic
66AC5254
Chip Res, Thick Film, 6K98, 0.75W, 1812; Resistance Panasonic 66AC5254
CHIP RES, THICK FILM, 6K98, 0.75W, 1812; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K98, 0.75W, 1812; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5324
Product Name Chip Res, Thick Film, 6K98, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 6980 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567819P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers