Panasonic Chip Res, Thick Film, 698R, 0.75W, 1812; Resistance Panasonic ERJ-S12D6980U

Description
CHIP RES, THICK FILM, 698R, 0.75W, 1812; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 698R, 0.75W, 1812; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 698R, 0.75W, 1812 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 698 ohms with a tolerance of ±0.5%. The power rating is 0.75 watts, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, ensuring its reliability in automotive applications. The component is compatible with both reflow and flow soldering processes, which adds to its versatility in manufacturing. The dimensions of the resistor are 1812, which corresponds to 4.5 mm x 3.2 mm in metric units. This product is ideal for engineers looking for a robust and reliable resistor for their projects.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 698R, 0.75W, 1812 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 698 ohms with a tolerance of ±0.5%. The power rating is 0.75 watts, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, ensuring its reliability in automotive applications. The component is compatible with both reflow and flow soldering processes, which adds to its versatility in manufacturing. The dimensions of the resistor are 1812, which corresponds to 4.5 mm x 3.2 mm in metric units. This product is ideal for engineers looking for a robust and reliable resistor for their projects.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 698R, 0.75W, 1812; Resistance Panasonic - 66AC6957 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 698R, 0.75W, 1812; Resistance Panasonic
66AC6957
Chip Res, Thick Film, 698R, 0.75W, 1812; Resistance Panasonic 66AC6957
CHIP RES, THICK FILM, 698R, 0.75W, 1812; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 698R, 0.75W, 1812; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 698R, 0.75W, 1812; Resistance Panasonic - 66AC8240 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 698R, 0.75W, 1812; Resistance Panasonic
66AC8240
Chip Res, Thick Film, 698R, 0.75W, 1812; Resistance Panasonic 66AC8240
CHIP RES, THICK FILM, 698R, 0.75W, 1812; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 698R, 0.75W, 1812; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6957
Product Name Chip Res, Thick Film, 698R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details