Panasonic Chip Res, Thick Film, 6K8, 0.75W, 1812; Resistance Panasonic ERJ-S12D6801U

Description
CHIP RES, THICK FILM, 6K8, 0.75W, 1812; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 6K8, 0.75W, 1812; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 6K8, 0.75W, 1812; Resistance Panasonic - 66AC9671 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K8, 0.75W, 1812; Resistance Panasonic
66AC9671
Chip Res, Thick Film, 6K8, 0.75W, 1812; Resistance Panasonic 66AC9671
CHIP RES, THICK FILM, 6K8, 0.75W, 1812; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K8, 0.75W, 1812; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K8, 0.75W, 1812; Resistance Panasonic - 67AC0985 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K8, 0.75W, 1812; Resistance Panasonic
67AC0985
Chip Res, Thick Film, 6K8, 0.75W, 1812; Resistance Panasonic 67AC0985
CHIP RES, THICK FILM, 6K8, 0.75W, 1812; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K8, 0.75W, 1812; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9671
Product Name Chip Res, Thick Film, 6K8, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers