Panasonic Chip Res, Thick Film, 64R9, 0.75W, 1812; Resistance Panasonic ERJ-S12D64R9U

Description
CHIP RES, THICK FILM, 64R9, 0.75W, 1812; Resistance:64.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 64R9, 0.75W, 1812; Resistance:64.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 64R9, 0.75W, 1812; Resistance Panasonic - 66AC5247 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 64R9, 0.75W, 1812; Resistance Panasonic
66AC5247
Chip Res, Thick Film, 64R9, 0.75W, 1812; Resistance Panasonic 66AC5247
CHIP RES, THICK FILM, 64R9, 0.75W, 1812; Resistance:64.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 64R9, 0.75W, 1812; Resistance:64.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 64R9, 0.75W, 1812; Resistance Panasonic - 66AC1237 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 64R9, 0.75W, 1812; Resistance Panasonic
66AC1237
Chip Res, Thick Film, 64R9, 0.75W, 1812; Resistance Panasonic 66AC1237
CHIP RES, THICK FILM, 64R9, 0.75W, 1812; Resistance:64.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 64R9, 0.75W, 1812; Resistance:64.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5247
Product Name Chip Res, Thick Film, 64R9, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details