Panasonic Chip Res, Thick Film, 649K, 0.75W, 1812; Resistance Panasonic ERJ-S12D6493U

Description
CHIP RES, THICK FILM, 649K, 0.75W, 1812; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 649K, 0.75W, 1812; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 649K, 0.75W, 1812; Resistance Panasonic - 67AC0982 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 649K, 0.75W, 1812; Resistance Panasonic
67AC0982
Chip Res, Thick Film, 649K, 0.75W, 1812; Resistance Panasonic 67AC0982
CHIP RES, THICK FILM, 649K, 0.75W, 1812; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 649K, 0.75W, 1812; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 649K, 0.75W, 1812; Resistance Panasonic - 65AC8047 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 649K, 0.75W, 1812; Resistance Panasonic
65AC8047
Chip Res, Thick Film, 649K, 0.75W, 1812; Resistance Panasonic 65AC8047
CHIP RES, THICK FILM, 649K, 0.75W, 1812; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 649K, 0.75W, 1812; Resistance:649kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0982
Product Name Chip Res, Thick Film, 649K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 649000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573245 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details