Panasonic Chip Res, Thick Film, 6K2, 0.75W, 1812; Resistance Panasonic ERJ-S12D6201U

Description
CHIP RES, THICK FILM, 6K2, 0.75W, 1812; Resistance:6.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 6K2, 0.75W, 1812; Resistance:6.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 6K2, 0.75W, 1812; Resistance Panasonic - 66AC1233 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K2, 0.75W, 1812; Resistance Panasonic
66AC1233
Chip Res, Thick Film, 6K2, 0.75W, 1812; Resistance Panasonic 66AC1233
CHIP RES, THICK FILM, 6K2, 0.75W, 1812; Resistance:6.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K2, 0.75W, 1812; Resistance:6.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K2, 0.75W, 1812; Resistance Panasonic - 66AC5246 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K2, 0.75W, 1812; Resistance Panasonic
66AC5246
Chip Res, Thick Film, 6K2, 0.75W, 1812; Resistance Panasonic 66AC5246
CHIP RES, THICK FILM, 6K2, 0.75W, 1812; Resistance:6.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K2, 0.75W, 1812; Resistance:6.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1233
Product Name Chip Res, Thick Film, 6K2, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details