Panasonic Chip Res, Thick Film, 620R, 0.75W, 1812; Resistance Panasonic ERJ-S12D6200U

Description
CHIP RES, THICK FILM, 620R, 0.75W, 1812; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 620R, 0.75W, 1812; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 620R, 0.75W, 1812; Resistance Panasonic - 65AC8043 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 620R, 0.75W, 1812; Resistance Panasonic
65AC8043
Chip Res, Thick Film, 620R, 0.75W, 1812; Resistance Panasonic 65AC8043
CHIP RES, THICK FILM, 620R, 0.75W, 1812; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 620R, 0.75W, 1812; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 620R, 0.75W, 1812; Resistance Panasonic - 65AC8044 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 620R, 0.75W, 1812; Resistance Panasonic
65AC8044
Chip Res, Thick Film, 620R, 0.75W, 1812; Resistance Panasonic 65AC8044
CHIP RES, THICK FILM, 620R, 0.75W, 1812; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 620R, 0.75W, 1812; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8043
Product Name Chip Res, Thick Film, 620R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details