Panasonic Chip Res, Thick Film, 6K04, 0.75W, 1812; Resistance Panasonic ERJ-S12D6041U

Description
CHIP RES, THICK FILM, 6K04, 0.75W, 1812; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 6K04, 0.75W, 1812; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 6K04, 0.75W, 1812; Resistance Panasonic - 66AC1230 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K04, 0.75W, 1812; Resistance Panasonic
66AC1230
Chip Res, Thick Film, 6K04, 0.75W, 1812; Resistance Panasonic 66AC1230
CHIP RES, THICK FILM, 6K04, 0.75W, 1812; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K04, 0.75W, 1812; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K04, 0.75W, 1812; Resistance Panasonic - 65AC9416 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K04, 0.75W, 1812; Resistance Panasonic
65AC9416
Chip Res, Thick Film, 6K04, 0.75W, 1812; Resistance Panasonic 65AC9416
CHIP RES, THICK FILM, 6K04, 0.75W, 1812; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K04, 0.75W, 1812; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1230
Product Name Chip Res, Thick Film, 6K04, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 6040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details