Panasonic Chip Res, Thick Film, 560R, 0.75W, 1812; Resistance Panasonic ERJ-S12D5600U

Description
CHIP RES, THICK FILM, 560R, 0.75W, 1812; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 560R, 0.75W, 1812; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 560R, 0.75W, 1812; Resistance Panasonic - 67AC0977 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 560R, 0.75W, 1812; Resistance Panasonic
67AC0977
Chip Res, Thick Film, 560R, 0.75W, 1812; Resistance Panasonic 67AC0977
CHIP RES, THICK FILM, 560R, 0.75W, 1812; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 560R, 0.75W, 1812; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 560R, 0.75W, 1812; Resistance Panasonic - 66AC6948 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 560R, 0.75W, 1812; Resistance Panasonic
66AC6948
Chip Res, Thick Film, 560R, 0.75W, 1812; Resistance Panasonic 66AC6948
CHIP RES, THICK FILM, 560R, 0.75W, 1812; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 560R, 0.75W, 1812; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0977
Product Name Chip Res, Thick Film, 560R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details