Panasonic Chip Res, Thick Film, 54R9, 0.75W, 1812; Resistance Panasonic ERJ-S12D54R9U

Description
CHIP RES, THICK FILM, 54R9, 0.75W, 1812; Resistance:54.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 54R9, 0.75W, 1812; Resistance:54.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 54R9, 0.75W, 1812; Resistance Panasonic - 67AC0976 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 54R9, 0.75W, 1812; Resistance Panasonic
67AC0976
Chip Res, Thick Film, 54R9, 0.75W, 1812; Resistance Panasonic 67AC0976
CHIP RES, THICK FILM, 54R9, 0.75W, 1812; Resistance:54.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 54R9, 0.75W, 1812; Resistance:54.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 54R9, 0.75W, 1812; Resistance Panasonic - 66AC8230 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 54R9, 0.75W, 1812; Resistance Panasonic
66AC8230
Chip Res, Thick Film, 54R9, 0.75W, 1812; Resistance Panasonic 66AC8230
CHIP RES, THICK FILM, 54R9, 0.75W, 1812; Resistance:54.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 54R9, 0.75W, 1812; Resistance:54.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0976
Product Name Chip Res, Thick Film, 54R9, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details