Panasonic Chip Res, Thick Film, 54K9, 0.75W, 1812; Resistance Panasonic ERJ-S12D5492U

Description
CHIP RES, THICK FILM, 54K9, 0.75W, 1812; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 54K9, 0.75W, 1812; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 54K9, 0.75W, 1812; Resistance Panasonic - 67AC2231 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 54K9, 0.75W, 1812; Resistance Panasonic
67AC2231
Chip Res, Thick Film, 54K9, 0.75W, 1812; Resistance Panasonic 67AC2231
CHIP RES, THICK FILM, 54K9, 0.75W, 1812; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 54K9, 0.75W, 1812; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 54K9, 0.75W, 1812; Resistance Panasonic - 66AC5237 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 54K9, 0.75W, 1812; Resistance Panasonic
66AC5237
Chip Res, Thick Film, 54K9, 0.75W, 1812; Resistance Panasonic 66AC5237
CHIP RES, THICK FILM, 54K9, 0.75W, 1812; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 54K9, 0.75W, 1812; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2231
Product Name Chip Res, Thick Film, 54K9, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 54900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5624FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details