Panasonic Chip Res, Thick Film, 5K23, 0.75W, 1812; Resistance Panasonic ERJ-S12D5231U

Description
CHIP RES, THICK FILM, 5K23, 0.75W, 1812; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K23, 0.75W, 1812; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K23, 0.75W, 1812; Resistance Panasonic - 67AC5310 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K23, 0.75W, 1812; Resistance Panasonic
67AC5310
Chip Res, Thick Film, 5K23, 0.75W, 1812; Resistance Panasonic 67AC5310
CHIP RES, THICK FILM, 5K23, 0.75W, 1812; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K23, 0.75W, 1812; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K23, 0.75W, 1812; Resistance Panasonic - 67AC2228 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K23, 0.75W, 1812; Resistance Panasonic
67AC2228
Chip Res, Thick Film, 5K23, 0.75W, 1812; Resistance Panasonic 67AC2228
CHIP RES, THICK FILM, 5K23, 0.75W, 1812; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K23, 0.75W, 1812; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5310
Product Name Chip Res, Thick Film, 5K23, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 5230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details