CHIP RES, THICK FILM, 5K11, 0.75W, 1812; Resistance:5.11kohm;
CHIP RES, THICK FILM, 5K11, 0.75W, 1812; Resistance:5.11kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC5233 |
| Product Name | Chip Res, Thick Film, 5K11, 0.75W, 1812; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1812; 1812 [4532 Metric] |
| Resistance Range | 5110 ohms |