Panasonic Chip Res, Thick Film, 511R, 0.75W, 1812; Resistance Panasonic ERJ-S12D5110U

Description
CHIP RES, THICK FILM, 511R, 0.75W, 1812; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 511R, 0.75W, 1812; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 511R, 0.75W, 1812; Resistance Panasonic - 65AC8033 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 511R, 0.75W, 1812; Resistance Panasonic
65AC8033
Chip Res, Thick Film, 511R, 0.75W, 1812; Resistance Panasonic 65AC8033
CHIP RES, THICK FILM, 511R, 0.75W, 1812; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 511R, 0.75W, 1812; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 511R, 0.75W, 1812; Resistance Panasonic - 67AC5308 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 511R, 0.75W, 1812; Resistance Panasonic
67AC5308
Chip Res, Thick Film, 511R, 0.75W, 1812; Resistance Panasonic 67AC5308
CHIP RES, THICK FILM, 511R, 0.75W, 1812; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 511R, 0.75W, 1812; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8033
Product Name Chip Res, Thick Film, 511R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details