Panasonic Chip Res, Thick Film, 51K, 0.75W, 1812; Resistance Panasonic ERJ-S12D5102U

Description
CHIP RES, THICK FILM, 51K, 0.75W, 1812; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 51K, 0.75W, 1812; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 51K, 0.75W, 1812; Resistance Panasonic - 65AC8031 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51K, 0.75W, 1812; Resistance Panasonic
65AC8031
Chip Res, Thick Film, 51K, 0.75W, 1812; Resistance Panasonic 65AC8031
CHIP RES, THICK FILM, 51K, 0.75W, 1812; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 51K, 0.75W, 1812; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 51K, 0.75W, 1812; Resistance Panasonic - 65AC8032 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51K, 0.75W, 1812; Resistance Panasonic
65AC8032
Chip Res, Thick Film, 51K, 0.75W, 1812; Resistance Panasonic 65AC8032
CHIP RES, THICK FILM, 51K, 0.75W, 1812; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 51K, 0.75W, 1812; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8031
Product Name Chip Res, Thick Film, 51K, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 51000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details