Panasonic Chip Res, Thick Film, 5K1, 0.75W, 1812; Resistance Panasonic ERJ-S12D5101U

Description
CHIP RES, THICK FILM, 5K1, 0.75W, 1812; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K1, 0.75W, 1812; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K1, 0.75W, 1812; Resistance Panasonic - 66AC3224 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K1, 0.75W, 1812; Resistance Panasonic
66AC3224
Chip Res, Thick Film, 5K1, 0.75W, 1812; Resistance Panasonic 66AC3224
CHIP RES, THICK FILM, 5K1, 0.75W, 1812; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K1, 0.75W, 1812; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K1, 0.75W, 1812; Resistance Panasonic - 66AC1219 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K1, 0.75W, 1812; Resistance Panasonic
66AC1219
Chip Res, Thick Film, 5K1, 0.75W, 1812; Resistance Panasonic 66AC1219
CHIP RES, THICK FILM, 5K1, 0.75W, 1812; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K1, 0.75W, 1812; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3224
Product Name Chip Res, Thick Film, 5K1, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 5100 ohms
Unlock Full Specs
to access all available technical data