Panasonic Chip Res, Thick Film, 510R, 0.75W, 1812; Resistance Panasonic ERJ-S12D5100U

Description
CHIP RES, THICK FILM, 510R, 0.75W, 1812; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 510R, 0.75W, 1812; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 510R, 0.75W, 1812; Resistance Panasonic - 66AC8224 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 510R, 0.75W, 1812; Resistance Panasonic
66AC8224
Chip Res, Thick Film, 510R, 0.75W, 1812; Resistance Panasonic 66AC8224
CHIP RES, THICK FILM, 510R, 0.75W, 1812; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 510R, 0.75W, 1812; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 510R, 0.75W, 1812; Resistance Panasonic - 66AC6944 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 510R, 0.75W, 1812; Resistance Panasonic
66AC6944
Chip Res, Thick Film, 510R, 0.75W, 1812; Resistance Panasonic 66AC6944
CHIP RES, THICK FILM, 510R, 0.75W, 1812; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 510R, 0.75W, 1812; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8224
Product Name Chip Res, Thick Film, 510R, 0.75W, 1812; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; 1812 [4532 Metric]
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details